Cap Aluminum Lytic 1500uF 63V 20% (21 X 38mm) Axial 0.1 Ohm 1680mA 10000h 105°C Automotive Bulk Product overview: MAL213818152E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1500uF, 63V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1500uF, 63V, 0.1 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213818152E3 can be used for catalog matching and distributor lookup.
1500µF 63V Aluminum Electrolytic Capacitors Axial, Can 100mOhm @ 100Hz 10000 Hrs @ 105°C
CAP ALUM 1500UF 20% 63V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR 1500UF, 63V, 20%, AXIAL; Capacitance:1500µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
Aluminum Electrolytic Capacitors - Axial Leaded 1500uF 63V 20% Axial
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL213818152E3 | 4250PHBK-ND | MAL213818152E3 | 14M8288 | MAL213818152E3 |
| Product Name | Automotive 1500uF 63V 0.1 Ohm Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 1500Uf, 63V, 20%, Axial; Capacitance Vishay | Aluminum Electrolytic Capacitors - Axial Leaded |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | ||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 1500 microF | 1500 microF | 1500 microF | 1500 microF |