Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213817681E3

Description
680µF 40V Aluminum Electrolytic Capacitors Axial, Can 250mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
680µF 40V Aluminum Electrolytic Capacitors Axial, Can 250mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4231PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4231PHBK-ND
Aluminum Electrolytic Capacitors 4231PHBK-ND
680µF 40V Aluminum Electrolytic Capacitors Axial, Can 250mOhm @ 100Hz 10000 Hrs @ 105°C

680µF 40V Aluminum Electrolytic Capacitors Axial, Can 250mOhm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
Automotive 680uF 40V 0.25 Ohm Capacitor
58-MAL213817681E3
Automotive 680uF 40V 0.25 Ohm Capacitor 58-MAL213817681E3
Cap Aluminum Lytic 680uF 40V 20% (12.5 X 30mm) Axial 0.25 Ohm 750mA 10000h 105°C Automotive Bulk Product overview: MAL213817681E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 680uF, 40V, 0.25 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 680uF, 40V, 0.25 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213817681E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 680uF 40V 20% (12.5 X 30mm) Axial 0.25 Ohm 750mA 10000h 105°C Automotive Bulk Product overview: MAL213817681E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 680uF, 40V, 0.25 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 680uF, 40V, 0.25 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213817681E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor 680Uf, 40V, 20%, Axial; Capacitance Vishay - 14M6703 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 680Uf, 40V, 20%, Axial; Capacitance Vishay
14M6703
Aluminum Electrolytic Capacitor 680Uf, 40V, 20%, Axial; Capacitance Vishay 14M6703
ALUMINUM ELECTROLYTIC CAPACITOR 680UF, 40V, 20%, AXIAL; Capacitance:680µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 680UF, 40V, 20%, AXIAL; Capacitance:680µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213817681E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213817681E3
Capacitors - Aluminum Electrolytic Capacitors MAL213817681E3
CAP ALUM 680UF 20% 40V AXIAL

CAP ALUM 680UF 20% 40V AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4231PHBK-ND 58-MAL213817681E3 14M6703 MAL213817681E3
Product Name Aluminum Electrolytic Capacitors Automotive 680uF 40V 0.25 Ohm Capacitor Aluminum Electrolytic Capacitor 680Uf, 40V, 20%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 680 microF 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C103U075AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminium Capacitors - 1701197 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-05052500P700HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details