3300µF 40V Aluminum Electrolytic Capacitors Axial, Can 79mOhm @ 100Hz 10000 Hrs @ 105°C
3300uF 40V Aluminum Electrolytic Capacitor, Axial, 79mR ESR, 1.81A Ripple Product overview: MAL213817332E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300uF, 40V, 1.81A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300uF, 40V, 1.81A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213817332E3 can be used for catalog matching and distributor lookup.
ALUMINUM ELECTROLYTIC CAPACITOR 3300UF, 40V, 20%, AXIAL; CAPACITANCE:3300µF; VOLTAGE RATING:40V; PRODUCT RANGE:138 AML SERIES; CAPACITANCE TOLERANCE:± 20%; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:5000 HOURS @ 105°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 3300UF 20% 40V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR 3300UF, 40V, 20%, AXIAL; Capacitance:3300µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4235PHBK-ND | 58-MAL213817332E3 | 44294028 | MAL213817332E3 | 14M6701 |
| Product Name | Aluminum Electrolytic Capacitors | 3300uF 40V 1.81A Capacitor | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 3300Uf, 40V, 20%, Axial; Capacitance Vishay |
| Applications | Automotive | Automotive; Automotive | |||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF | 3300 microF | 3300 microF |