1000µF 40V Aluminum Electrolytic Capacitors Axial, Can 170mOhm @ 100Hz 10000 Hrs @ 105°C
40V 1000uF Aluminum Electrolytic Capacitor, Axial, Through Hole Product overview: MAL213817102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 40V, 1000uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 40V, 1000uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213817102E3 can be used for catalog matching and distributor lookup.
CAPACITOR, ALUMINUM ELECTROLYTIC, 1000UF 40V, 20%, 138 AML SERIES, LIFETIME @ TEMPERATURE: 10000 HRS @ °C, AXIAL 15MM X 30MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 1000UF 20% 40V AXIAL
Features:
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 40V, 20%, AXIAL; Capacitance:1000µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
Aluminium Electrolytic Capacitor, 138 AML Series, 1000 - F, - 20%, 40 V, 15 mm, Axial Leaded RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4232PHBK-ND | 58-MAL213817102E3 | 55522380 | MAL213817102E3 | 70122983 | 16M1409 | 68X2888 |
| Product Name | Aluminum Electrolytic Capacitors | Through-Hole 40V 1000uF Capacitor | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | CAPACITOR; ALU ELECTROLYTIC;CAP 1000UF;TOL+-20%; AXIAL MINIATURE LONG-LIFE; VOL- | Aluminum Electrolytic Capacitor 1000Uf, 40V, 20%, Axial; Capacitance Vishay | Aluminium Electrolytic Capacitor, 138 Aml Series, 1000 F, 20%, 40 V, 15 Mm, Axial Leaded Rohs Compliant Vishay |
| Applications | Automotive | Automotive; Automotive | General Purpose | ||||
| Features | Polarized | Polarized | Polarized | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF |