Vishay Intertechnology, Inc. 680uF 25V 580mA Capacitor MAL213816681E3

Description
680uF 25V 20% Axial Al Electrolytic Cap 360mR ESR 580mA Product overview: MAL213816681E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 25V, 580mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 25V, 580mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213816681E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
680uF 25V 20% Axial Al Electrolytic Cap 360mR ESR 580mA Product overview: MAL213816681E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 25V, 580mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 25V, 580mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213816681E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
680uF 25V 580mA Capacitor
58-MAL213816681E3
680uF 25V 580mA Capacitor 58-MAL213816681E3
680uF 25V 20% Axial Al Electrolytic Cap 360mR ESR 580mA Product overview: MAL213816681E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 25V, 580mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 25V, 580mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213816681E3 can be used for catalog matching and distributor lookup.

680uF 25V 20% Axial Al Electrolytic Cap 360mR ESR 580mA Product overview: MAL213816681E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 25V, 580mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 25V, 580mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213816681E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 4218PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4218PHBK-ND
Aluminum Electrolytic Capacitors 4218PHBK-ND
680µF 25V Aluminum Electrolytic Capacitors Axial, Can 360mOhm @ 100Hz 10000 Hrs @ 105°C

680µF 25V Aluminum Electrolytic Capacitors Axial, Can 360mOhm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 680Uf, 25V, 20%, Axial; Capacitance Vishay - 14M6698 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 680Uf, 25V, 20%, Axial; Capacitance Vishay
14M6698
Aluminum Electrolytic Capacitor 680Uf, 25V, 20%, Axial; Capacitance Vishay 14M6698
ALUMINUM ELECTROLYTIC CAPACITOR 680UF, 25V, 20%, AXIAL; Capacitance:680µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 680UF, 25V, 20%, AXIAL; Capacitance:680µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213816681E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213816681E3
Capacitors - Aluminum Electrolytic Capacitors MAL213816681E3
CAP ALUM 680UF 20% 25V AXIAL

CAP ALUM 680UF 20% 25V AXIAL

Supplier's Site
Capacitor - 66918458 - Radwell International
Willingboro, NJ, United States
Capacitor
66918458
Capacitor 66918458
ALUMINUM ELECTROLYTIC CAPACITOR 680UF, 25V, 20%, AXIAL; CAPACITANCE:680¦F; VOLTAGE RATING:25V; PRODUCT RANGE:138 AML SERIES; CAPACITANCE TOLERANCE:¦ 20%; CAPACITOR TERMINALS:AXIAL LEADED; DIAMETER:10MM; LEAD SPACING:-; HEIGHT:30MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR 680UF, 25V, 20%, AXIAL; CAPACITANCE:680¦F; VOLTAGE RATING:25V; PRODUCT RANGE:138 AML SERIES; CAPACITANCE TOLERANCE:¦ 20%; CAPACITOR TERMINALS:AXIAL LEADED; DIAMETER:10MM; LEAD SPACING:-; HEIGHT:30MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL213816681E3 4218PHBK-ND 14M6698 MAL213816681E3 66918458
Product Name 680uF 25V 580mA Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 680Uf, 25V, 20%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 680 microF 680 microF 680 microF 680 microF 680 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C254U016CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000120GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details