Vishay MAL213816222E3 Capacitor
Aluminium Capacitor Axial 2200uF 25V 20%
Cap Aluminum Lytic 2200uF 25V 20% (18 X 30mm) Axial 0.13 Ohm 1320mA 10000h 105°C Automotive Bulk Product overview: MAL213816222E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2200uF, 25V, 0.13 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 2200uF, 25V, 0.13 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213816222E3 can be used for catalog matching and distributor lookup.
2200µF 25V Aluminum Electrolytic Capacitors Axial, Can 130mOhm @ 100Hz 10000 Hrs @ 105°C
CAP ALUM 2200UF 20% 25V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 2200 UF, 25 V, TOLERANCE: ±20%, TEMPERATURE RANGE: -40°C TO 105°C, CYLINDRICAL ALUMINUM CASE, INSULATED WITH A BLUE SLEEVE. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 25V, 20%, AXIAL; Capacitance:2200µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2803482 | 2803483 | 58-MAL213816222E3 | 4221PHBK-ND | MAL213816222E3 | 55522372 | 18C4655 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Automotive 2200uF 25V 0.13 Ohm Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Aluminum Electrolytic Capacitor 2200Uf, 25V, 20%, Axial; Capacitance Vishay |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Operating Temperature | -40 C (-40 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | 2200 microF | 2200 microF | 2200 microF | 2200 microF |