Vishay Intertechnology, Inc. Automotive 1500uF 25V 0.17 Ohm Capacitor MAL213816152E3

Description
Cap Aluminum Lytic 1500uF 25V 20% (15 X 30mm) Axial 0.17 Ohm 1020mA 10000h 105°C Automotive Bulk Product overview: MAL213816152E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1500uF, 25V, 0.17 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1500uF, 25V, 0.17 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213816152E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 1500uF 25V 20% (15 X 30mm) Axial 0.17 Ohm 1020mA 10000h 105°C Automotive Bulk Product overview: MAL213816152E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1500uF, 25V, 0.17 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1500uF, 25V, 0.17 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213816152E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 1500uF 25V 0.17 Ohm Capacitor
58-MAL213816152E3
Automotive 1500uF 25V 0.17 Ohm Capacitor 58-MAL213816152E3
Cap Aluminum Lytic 1500uF 25V 20% (15 X 30mm) Axial 0.17 Ohm 1020mA 10000h 105°C Automotive Bulk Product overview: MAL213816152E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1500uF, 25V, 0.17 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1500uF, 25V, 0.17 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213816152E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 1500uF 25V 20% (15 X 30mm) Axial 0.17 Ohm 1020mA 10000h 105°C Automotive Bulk Product overview: MAL213816152E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1500uF, 25V, 0.17 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1500uF, 25V, 0.17 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213816152E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 4220PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4220PHBK-ND
Aluminum Electrolytic Capacitors 4220PHBK-ND
1500µF 25V Aluminum Electrolytic Capacitors Axial, Can 170mOhm @ 100Hz 10000 Hrs @ 105°C

1500µF 25V Aluminum Electrolytic Capacitors Axial, Can 170mOhm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213816152E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213816152E3
Capacitors - Aluminum Electrolytic Capacitors MAL213816152E3
CAP ALUM 1500UF 20% 25V AXIAL

CAP ALUM 1500UF 20% 25V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 1500Uf, 25V, 20%, Axial; Capacitance Vishay - 14M6696 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1500Uf, 25V, 20%, Axial; Capacitance Vishay
14M6696
Aluminum Electrolytic Capacitor 1500Uf, 25V, 20%, Axial; Capacitance Vishay 14M6696
ALUMINUM ELECTROLYTIC CAPACITOR 1500UF, 25V, 20%, AXIAL; Capacitance:1500µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1500UF, 25V, 20%, AXIAL; Capacitance:1500µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL213816152E3 4220PHBK-ND MAL213816152E3 14M6696
Product Name Automotive 1500uF 25V 0.17 Ohm Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 1500Uf, 25V, 20%, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic Capacitor - 101123U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701159 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details