Alu Electrolytic;Cap 1000uF;Tol 20%
1000µF 25V Aluminum Electrolytic Capacitors Axial, Can 250mOhm @ 100Hz 10000 Hrs @ 105°C
25V 1000uF Axial Al Electrolytic Capacitor, 250mR ESR Product overview: MAL213816102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 1000uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 25V, 1000uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213816102E3 can be used for catalog matching and distributor lookup.
Features:
CAP ALUM 1000UF 20% 25V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 25V, 20%, AXIAL; Capacitance:1000µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 8505926 | 4219PHBK-ND | 58-MAL213816102E3 | 70122981 | MAL213816102E3 | 18C4654 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | 25V 1000uF Capacitor | CAPACITOR; ALU ELECTROLYTIC;CAP 1000UF;TOL+-20%; AXIAL MINIATURE LONG-LIFE; VOL- | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 1000Uf, 25V, 20%, Axial; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Axial Leaded | |
| Capacitance Type | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Applications | Automotive | General Purpose | Automotive; Automotive |