Cap Aluminum Lytic 4700uF 16V 20% (18 X 30mm) Axial 0.1 Ohm 1480mA 10000h 105°C Automotive Bulk Product overview: MAL213815472E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4700uF, 16V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 4700uF, 16V, 0.1 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213815472E3 can be used for catalog matching and distributor lookup.
4700µF 16V Aluminum Electrolytic Capacitors Axial, Can 100mOhm @ 100Hz 10000 Hrs @ 105°C
CAP ALUM 4700UF 20% 16V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 16V, 20%, AXIAL; Capacitance:4700µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL213815472E3 | 4208PHBK-ND | MAL213815472E3 | 14M6694 |
| Product Name | Automotive 4700uF 16V 0.1 Ohm Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 4700Uf, 16V, 20%, Axial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 4700 microF | 4700 microF | 4700 microF | 4700 microF |