3300µF 16V Aluminum Electrolytic Capacitors Axial, Can 120mOhm @ 100Hz 10000 Hrs @ 105°C
Cap Aluminum Lytic 3300uF 16V 20% (18 X 30mm) Axial 0.12 Ohm 1420mA 10000h 105°C Automotive Bulk Product overview: MAL213815332E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3300uF, 16V, 0.12 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 3300uF, 16V, 0.12 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213815332E3 can be used for catalog matching and distributor lookup.
CAPACITOR ALUM ELEC 3300UF, 16V, 20%, AXIAL; CAPACITANCE:3300µF; VOLTAGE RATING:16V; PRODUCT RANGE:138 AML SERIES; CAPACITANCE TOLERANCE:± 20%; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:5000 HOURS @ 105°C; HEIGHT:30MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR ALUM ELEC 3300UF, 16V, 20%, AXIAL; Capacitance:3300µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Length:30mmRoHS Compliant: Yes
CAP ALUM 3300UF 20% 16V AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4207PHBK-ND | 58-MAL213815332E3 | 157906164 | 14M6693 | MAL213815332E3 |
| Product Name | Aluminum Electrolytic Capacitors | Automotive 3300uF 16V 0.12 Ohm Capacitor | Capacitor | Capacitor Alum Elec 3300Uf, 16V, 20%, Axial; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | Automotive | Automotive; Automotive | |||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF | 3300 microF | 3300 microF |