2200µF 16V Aluminum Electrolytic Capacitors Axial, Can 170mOhm @ 100Hz 10000 Hrs @ 105°C
Aluminium Capacitor Axial 2200uF 16V 20%
Vishay MAL213815222E3 Capacitor
Cap Aluminum Lytic 2200uF 16V 20% (15 X 30mm) Axial 0.17 Ohm 1090mA 10000h 105°C Automotive Bulk Product overview: MAL213815222E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2200uF, 16V, 0.17 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 2200uF, 16V, 0.17 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213815222E3 can be used for catalog matching and distributor lookup.
CAP, 2200UF, 16V, ALU ELEC, AXIAL ROHS COMPLIANT: YES
CAP ALUM 2200UF 20% 16V AXIAL
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4206PHBK-ND | 2803481 | 2803480 | 58-MAL213815222E3 | 69AH0822 | MAL213815222E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Automotive 2200uF 16V 0.17 Ohm Capacitor | Cap, 2200Uf, 16V, Alu Elec, Axial Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | Automotive | Automotive; Automotive | ||||
| Features | Polarized | Polarized | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | 2200 microF | 2200 microF |