Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213815103E3

Description
10000µF 16V Aluminum Electrolytic Capacitors Axial, Can 65mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
10000µF 16V Aluminum Electrolytic Capacitors Axial, Can 65mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4210PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4210PHBK-ND
Aluminum Electrolytic Capacitors 4210PHBK-ND
10000µF 16V Aluminum Electrolytic Capacitors Axial, Can 65mOhm @ 100Hz 10000 Hrs @ 105°C

10000µF 16V Aluminum Electrolytic Capacitors Axial, Can 65mOhm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213815103E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213815103E3
Capacitors - Aluminum Electrolytic Capacitors MAL213815103E3
CAP ALUM 10000UF 20% 16V AXIAL

CAP ALUM 10000UF 20% 16V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 10000Uf, 16V, 20%, Axial; Capacitance Vishay - 14M6691 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 10000Uf, 16V, 20%, Axial; Capacitance Vishay
14M6691
Aluminum Electrolytic Capacitor 10000Uf, 16V, 20%, Axial; Capacitance Vishay 14M6691
ALUMINUM ELECTROLYTIC CAPACITOR 10000UF, 16V, 20%, AXIAL; Capacitance:10000µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 10000UF, 16V, 20%, AXIAL; Capacitance:10000µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4210PHBK-ND MAL213815103E3 14M6691
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 10000Uf, 16V, 20%, Axial; Capacitance Vishay
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF 10000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic - 101C125U010DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701162 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers