Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213814222E3

Description
2200µF 10V Aluminum Electrolytic Capacitors Axial, Can 220mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
2200µF 10V Aluminum Electrolytic Capacitors Axial, Can 220mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4193PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4193PHBK-ND
Aluminum Electrolytic Capacitors 4193PHBK-ND
2200µF 10V Aluminum Electrolytic Capacitors Axial, Can 220mOhm @ 100Hz 10000 Hrs @ 105°C

2200µF 10V Aluminum Electrolytic Capacitors Axial, Can 220mOhm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
Automotive 2200uF 10V 0.22 Ohm Capacitor
58-MAL213814222E3
Automotive 2200uF 10V 0.22 Ohm Capacitor 58-MAL213814222E3
Cap Aluminum Lytic 2200uF 10V 20% (12.5 X 30mm) Axial 0.22 Ohm 890mA 10000h 105°C Automotive Bulk Product overview: MAL213814222E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2200uF, 10V, 0.22 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 2200uF, 10V, 0.22 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213814222E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 2200uF 10V 20% (12.5 X 30mm) Axial 0.22 Ohm 890mA 10000h 105°C Automotive Bulk Product overview: MAL213814222E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2200uF, 10V, 0.22 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 2200uF, 10V, 0.22 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213814222E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Alum Elec 2200Uf, 10V, 20%, Axial; Capacitance Vishay - 14M6688 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 2200Uf, 10V, 20%, Axial; Capacitance Vishay
14M6688
Capacitor Alum Elec 2200Uf, 10V, 20%, Axial; Capacitance Vishay 14M6688
CAPACITOR ALUM ELEC 2200UF, 10V, 20%, AXIAL; Capacitance:2200µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Length:30mmRoHS Compliant: Yes

CAPACITOR ALUM ELEC 2200UF, 10V, 20%, AXIAL; Capacitance:2200µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Length:30mmRoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213814222E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213814222E3
Capacitors - Aluminum Electrolytic Capacitors MAL213814222E3
CAP ALUM 2200UF 20% 10V AXIAL

CAP ALUM 2200UF 20% 10V AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4193PHBK-ND 58-MAL213814222E3 14M6688 MAL213814222E3
Product Name Aluminum Electrolytic Capacitors Automotive 2200uF 10V 0.22 Ohm Capacitor Capacitor Alum Elec 2200Uf, 10V, 20%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C243M050EB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-1263-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1711131 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details