Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213814153E3

Description
15000µF 10V Aluminum Electrolytic Capacitors Axial, Can 63mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
15000µF 10V Aluminum Electrolytic Capacitors Axial, Can 63mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4198PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4198PHBK-ND
Aluminum Electrolytic Capacitors 4198PHBK-ND
15000µF 10V Aluminum Electrolytic Capacitors Axial, Can 63mOhm @ 100Hz 10000 Hrs @ 105°C

15000µF 10V Aluminum Electrolytic Capacitors Axial, Can 63mOhm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitor Alum Elec 15000Uf, 10V, 20%, Axial; Capacitance Vishay - 14M6687 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 15000Uf, 10V, 20%, Axial; Capacitance Vishay
14M6687
Capacitor Alum Elec 15000Uf, 10V, 20%, Axial; Capacitance Vishay 14M6687
CAPACITOR ALUM ELEC 15000UF, 10V, 20%, AXIAL; Capacitance:15000µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Width:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC 15000UF, 10V, 20%, AXIAL; Capacitance:15000µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 4198PHBK-ND 14M6687
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec 15000Uf, 10V, 20%, Axial; Capacitance Vishay
Applications Automotive
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF 15000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713260 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic Capacitor - 101C392T250BE1AS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1211-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers