Vishay Intertechnology, Inc. Automotive 10000uF 10V 0.07 Ohm Capacitor MAL213814103E3

Description
Cap Aluminum Lytic 10000uF 10V 20% (18 X 38mm) Axial 0.07 Ohm 1980mA 10000h 105°C Automotive Bulk Product overview: MAL213814103E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10000uF, 10V, 0.07 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 10000uF, 10V, 0.07 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213814103E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 10000uF 10V 20% (18 X 38mm) Axial 0.07 Ohm 1980mA 10000h 105°C Automotive Bulk Product overview: MAL213814103E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10000uF, 10V, 0.07 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 10000uF, 10V, 0.07 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213814103E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 10000uF 10V 0.07 Ohm Capacitor
58-MAL213814103E3
Automotive 10000uF 10V 0.07 Ohm Capacitor 58-MAL213814103E3
Cap Aluminum Lytic 10000uF 10V 20% (18 X 38mm) Axial 0.07 Ohm 1980mA 10000h 105°C Automotive Bulk Product overview: MAL213814103E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10000uF, 10V, 0.07 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 10000uF, 10V, 0.07 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213814103E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 10000uF 10V 20% (18 X 38mm) Axial 0.07 Ohm 1980mA 10000h 105°C Automotive Bulk Product overview: MAL213814103E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10000uF, 10V, 0.07 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 10000uF, 10V, 0.07 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213814103E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - BC5024-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
BC5024-ND
Aluminum Electrolytic Capacitors BC5024-ND
10000µF 10V Aluminum Electrolytic Capacitors Axial, Can 70mOhm @ 100Hz 10000 Hrs @ 105°C

10000µF 10V Aluminum Electrolytic Capacitors Axial, Can 70mOhm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213814103E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213814103E3
Capacitors - Aluminum Electrolytic Capacitors MAL213814103E3
CAP ALUM 10000UF 20% 10V AXIAL

CAP ALUM 10000UF 20% 10V AXIAL

Supplier's Site
Capacitor Alum Elec 10000Uf, 10V, 20%, Axial; Capacitance Vishay - 14M6686 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 10000Uf, 10V, 20%, Axial; Capacitance Vishay
14M6686
Capacitor Alum Elec 10000Uf, 10V, 20%, Axial; Capacitance Vishay 14M6686
CAPACITOR ALUM ELEC 10000UF, 10V, 20%, AXIAL; Capacitance:10000µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Width:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC 10000UF, 10V, 20%, AXIAL; Capacitance:10000µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL213814103E3 BC5024-ND MAL213814103E3 14M6686
Product Name Automotive 10000uF 10V 0.07 Ohm Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec 10000Uf, 10V, 20%, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF 10000 microF 10000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101821T075AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 820 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0108P20CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details