Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Lifetime @ Temp.: 6000 Hrs @ 105°C
Operating Temperature: -40°C ~ 85°C
Ripple Current @ Low Frequency: 1.806 A @ 120 Hz
Impedance: Not Required(ohm)
Lead Spacing: 0.886" (22.50mm)
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
470µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Cap Aluminum Lytic 470uF 100V 20% (18 X 31mm) Radial 7.5mm 1800mA 10000h 105°C Automotive Bulk Product overview: MAL213699475E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uF, 100V, 1800mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 470uF, 100V, 1800mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213699475E3 can be used for catalog matching and distributor lookup.
CAP ALUM 470UF 20% 100V RADIAL
Capacitor,470uF,100V
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MAL213699475E3-ND | 58-MAL213699475E3 | MAL213699475E3 | 97C3663 | |
| Product Name | Connectors,Interconnects | Aluminum Electrolytic Capacitors | Automotive 470uF 100V 1800mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Capacitor,470Uf,100Vdc,20-% Tol,20+% Tol Vishay |
| Capacitance Range | 0.2200 microF | 470 microF | 4.70E8 microF | 470 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |||
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose |