Aluminium Capacitors Radial 63V 49uF 20%
Vishay MAL213669479E3 Capacitor
47µF 100V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Aluminium Electrolytic Capacitor, 136 RVI Series, 47 - F, - 20%, 100 V, 10 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 47UF 20% 100V RADIAL
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2803477 | 2803476 | MAL213669479E3-ND | 98K6861 | MAL213669479E3 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, 136 Rvi Series, 47 F, 20%, 100 V, 10 Mm, Radial Leaded Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |