Vishay Intertechnology, Inc. Aluminium Capacitors MAL213669101E3

Description
Vishay MAL213669101E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL213669101E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2806746 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806746
Aluminium Capacitors 2806746
Vishay MAL213669101E3 Capacitor

Vishay MAL213669101E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2806747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806747
Aluminium Capacitors 2806747
Aluminium Capacitors Radial 63V 100uF

Aluminium Capacitors Radial 63V 100uF

Supplier's Site
Aluminum Electrolytic Capacitors - MAL213669101E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213669101E3-ND
Aluminum Electrolytic Capacitors MAL213669101E3-ND
100µF 100V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

100µF 100V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, 136 Rvi Series, 100 F, 20%, 100 V, 12.5 Mm, Radial Leaded Rohs Compliant Vishay - 98K6859 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 136 Rvi Series, 100 F, 20%, 100 V, 12.5 Mm, Radial Leaded Rohs Compliant Vishay
98K6859
Aluminium Electrolytic Capacitor, 136 Rvi Series, 100 F, 20%, 100 V, 12.5 Mm, Radial Leaded Rohs Compliant Vishay 98K6859
Aluminium Electrolytic Capacitor, 136 RVI Series, 100 - F, - 20%, 100 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 136 RVI Series, 100 - F, - 20%, 100 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213669101E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213669101E3
Capacitors - Aluminum Electrolytic Capacitors MAL213669101E3
CAP ALUM 100UF 20% 100V RADIAL

CAP ALUM 100UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2806746 2806747 MAL213669101E3-ND 98K6859 MAL213669101E3
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, 136 Rvi Series, 100 F, 20%, 100 V, 12.5 Mm, Radial Leaded Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details