47µF 63V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
136 RVI Aluminium Radial Cap,63V,47uF
136 RVI Aluminium Radial Cap,63V,47uF
47uF 63V Aluminum Electrolytic Capacitor, Radial, 105C, 380mA Product overview: MAL213668479E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 63V, 380mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 63V, 380mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213668479E3 can be used for catalog matching and distributor lookup.
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 63V, RADIAL; Capacitance:47µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes
47uF 63V 300mΩ ±20% Plugin Aluminum Electrolytic Capacitors - Leaded ROHS
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 63V, RADIAL; CAPACITANCE:47¦F; VOLTAGE RATING:63V; PRODUCT RANGE:136 RVI SERIES; CAPACITANCE TOLERANCE:¦ 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:10MM; LEAD SPACING:5MM; HEIGHT:12MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 47UF 20% 63V RADIAL
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MAL213668479E3-ND | 2189818 | 2189818P | 58-MAL213668479E3 | 98K6858 | MAL213668479E3 | 24862401 | MAL213668479E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | 47uF 63V 380mA Capacitor | Aluminum Electrolytic Capacitor, 47Uf, 63V, Radial; Capacitance Vishay | Capacitors >> Aluminum Electrolytic Capacitors - Leaded | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | ||||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |