Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213665682E3

Description
6800µF 16V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
6800µF 16V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213665682E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213665682E3-ND
Aluminum Electrolytic Capacitors MAL213665682E3-ND
6800µF 16V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

6800µF 16V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213665682E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213665682E3
Capacitors - Aluminum Electrolytic Capacitors MAL213665682E3
CAP ALUM 6800UF 20% 16V RADIAL

CAP ALUM 6800UF 20% 16V RADIAL

Supplier's Site
6800 16V 18X35Mm 105 10000H Vishay - 97C3565 - Newark, An Avnet Company
Chicago, IL, United States
6800 16V 18X35Mm 105 10000H Vishay
97C3565
6800 16V 18X35Mm 105 10000H Vishay 97C3565
6800 16V 18x35mm 105 10000h

6800 16V 18x35mm 105 10000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL213665682E3-ND MAL213665682E3 97C3565
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 6800 16V 18X35Mm 105 10000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101C163M025AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 0603J0102P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details