Vishay Intertechnology, Inc. Aluminium Capacitors MAL213665472E3

Description
Aluminium Capacitors Radial 4700uF 16V
Request a Quote Datasheet
Description
Aluminium Capacitors Radial 4700uF 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2803471 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803471
Aluminium Capacitors 2803471
Aluminium Capacitors Radial 4700uF 16V

Aluminium Capacitors Radial 4700uF 16V

Supplier's Site
Aluminium Capacitors - 2803470 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803470
Aluminium Capacitors 2803470
Vishay MAL213665472E3 Capacitor

Vishay MAL213665472E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 222213665472-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
222213665472-ND
Aluminum Electrolytic Capacitors 222213665472-ND
4700µF 16V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

4700µF 16V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, 136 Rvi Series, 4700 F, 20%, 16 V, 16 Mm, Radial Leaded Rohs Compliant Vishay - 98K6851 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 136 Rvi Series, 4700 F, 20%, 16 V, 16 Mm, Radial Leaded Rohs Compliant Vishay
98K6851
Aluminium Electrolytic Capacitor, 136 Rvi Series, 4700 F, 20%, 16 V, 16 Mm, Radial Leaded Rohs Compliant Vishay 98K6851
Aluminium Electrolytic Capacitor, 136 RVI Series, 4700 - F, - 20%, 16 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 136 RVI Series, 4700 - F, - 20%, 16 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213665472E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213665472E3
Capacitors - Aluminum Electrolytic Capacitors MAL213665472E3
CAP ALUM 4700UF 20% 16V RADIAL

CAP ALUM 4700UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2803471 2803470 222213665472-ND 98K6851 MAL213665472E3
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, 136 Rvi Series, 4700 F, 20%, 16 V, 16 Mm, Radial Leaded Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive General Purpose General Purpose; General Purpose
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C263M030CC2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 26000 microF
View Details
4 suppliers