470µF 16V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Aluminium Capacitor Radial 16V 470uF 20%
Vishay MAL213665471E3 Capacitor
CAP ALUM 470UF 20% 16V RADIAL
Aluminium Electrolytic Capacitor, 136 RVI Series, 470 - F, - 20%, 16 V, 10 mm, Radial Leaded RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MAL213665471E3-ND | 2803469 | 2803468 | MAL213665471E3 | 26M6393 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, 136 Rvi Series, 470 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |