Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213664222E3

Description
2200µF 10V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Request a Quote Datasheet
Description
2200µF 10V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213664222E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213664222E3-ND
Aluminum Electrolytic Capacitors MAL213664222E3-ND
2200µF 10V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

2200µF 10V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 2803466 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803466
Aluminium Capacitors 2803466
Vishay MAL213664222E3 Capacitor

Vishay MAL213664222E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2803467 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803467
Aluminium Capacitors 2803467
Aluminium Capacitors Radial 10V 2200uF

Aluminium Capacitors Radial 10V 2200uF

Supplier's Site
Aluminium Electrolytic Capacitor, 136 Rvi Series, 2200 F, 20%, 10 V, 12.5 Mm, Radial Leaded Rohs Compliant Vishay - 98K6850 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 136 Rvi Series, 2200 F, 20%, 10 V, 12.5 Mm, Radial Leaded Rohs Compliant Vishay
98K6850
Aluminium Electrolytic Capacitor, 136 Rvi Series, 2200 F, 20%, 10 V, 12.5 Mm, Radial Leaded Rohs Compliant Vishay 98K6850
Aluminium Electrolytic Capacitor, 136 RVI Series, 2200 - F, - 20%, 10 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 136 RVI Series, 2200 - F, - 20%, 10 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213664222E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213664222E3
Capacitors - Aluminum Electrolytic Capacitors MAL213664222E3
CAP ALUM 2200UF 20% 10V RADIAL

CAP ALUM 2200UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number MAL213664222E3-ND 2803466 2803467 98K6850 MAL213664222E3
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Aluminium Electrolytic Capacitor, 136 Rvi Series, 2200 F, 20%, 10 V, 12.5 Mm, Radial Leaded Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C243U050EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100681KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1713241 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details