Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213661152E3

Description
1500µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
1500µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213661152E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213661152E3-ND
Aluminum Electrolytic Capacitors MAL213661152E3-ND
1500µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

1500µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
1500 50V 18X31Mm 105 10000H Vishay - 97C3528 - Newark, An Avnet Company
Chicago, IL, United States
1500 50V 18X31Mm 105 10000H Vishay
97C3528
1500 50V 18X31Mm 105 10000H Vishay 97C3528
1500 50V 18x31mm 105 10000h

1500 50V 18x31mm 105 10000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213661152E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213661152E3
Capacitors - Aluminum Electrolytic Capacitors MAL213661152E3
CAP ALUM 1500UF 20% 50V RADIAL

CAP ALUM 1500UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL213661152E3-ND 97C3528 MAL213661152E3
Product Name Aluminum Electrolytic Capacitors 1500 50V 18X31Mm 105 10000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0108P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101392U050AB3A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details