Manufacturer: Vishay
Win Source Part Number: 912910-MAL213660222E
Series: 136 RVI
Operating Temperature Range: -55°C ~ 105°C
Features: Aluminum Electrolytic Capacitors Radial, Can - 10000 Hrs @ 105°C
Package: Radial, Can
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8532.22.0020
Other Part Number: BC5161, MAL213660222E3-ND
2200µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Cap Aluminum Lytic 2200uF 35V 20% (16 X 35mm) Radial 7.5mm 2600mA 10000h 105°C Automotive Bulk Product overview: MAL213660222E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2200uF, 35V, 2600mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 2200uF, 35V, 2600mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213660222E3 can be used for catalog matching and distributor lookup.
Vishay MAL213660222E3 Capacitor
Aluminium Capacitors Radial 2200uF 35V
Aluminium Electrolytic Capacitor, 136 RVI Series, 2200 - F, - 20%, 35 V, 16 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 2200UF 20% 35V RADIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 912910-MAL213660222E3 | BC5161-ND | 58-MAL213660222E3 | 2806736 | 2806738 | 31M6496 | MAL213660222E3 |
| Product Name | Aluminum Capacitors - MAL213660222E3 | Aluminum Electrolytic Capacitors | Automotive 2200uF 35V 2600mA Capacitor | Aluminium Capacitors | Aluminium Capacitors | Aluminium Electrolytic Capacitor, 136 Rvi Series, 2200 F, 20%, 35 V, 16 Mm, Radial Leaded Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Mounting Style | Through Hole | Through Hole | Through Hole; Radial, Can | ||||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |||||
| Features | Polarized | Polarized |