Vishay Precision Group Aluminium Capacitors MAL213659471E3

Description
Vishay MAL213659471E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL213659471E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 447771 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
447771
Aluminium Capacitors 447771
Vishay MAL213659471E3 Capacitor

Vishay MAL213659471E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - MAL213659471E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213659471E3-ND
Aluminum Electrolytic Capacitors MAL213659471E3-ND
470µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

470µF 100V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213659471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213659471E3
Capacitors - Aluminum Electrolytic Capacitors MAL213659471E3
CAP ALUM 470UF 20% 100V RADIAL

CAP ALUM 470UF 20% 100V RADIAL

Supplier's Site
Electrolytic Capacitor, 136 Series, 470 F, 20%, 100 V, 16 Mm, Radial Leaded Rohs Compliant Vishay - 55Y9980 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, 136 Series, 470 F, 20%, 100 V, 16 Mm, Radial Leaded Rohs Compliant Vishay
55Y9980
Electrolytic Capacitor, 136 Series, 470 F, 20%, 100 V, 16 Mm, Radial Leaded Rohs Compliant Vishay 55Y9980
Electrolytic Capacitor, 136 Series, 470 F, 20%, 100 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Electrolytic Capacitor, 136 Series, 470 F, 20%, 100 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 447771 MAL213659471E3-ND MAL213659471E3 55Y9980
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, 136 Series, 470 F, 20%, 100 V, 16 Mm, Radial Leaded Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Applications General Purpose General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminium Capacitors - 1701015 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 104SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers