Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213650681E3

Description
680µF 35V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Request a Quote Datasheet
Description
680µF 35V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213650681E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213650681E3-ND
Aluminum Electrolytic Capacitors MAL213650681E3-ND
680µF 35V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

680µF 35V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

Buy Now Datasheet
680 35V 12,5X25Mm 105 8000H Vishay - 97C3428 - Newark, An Avnet Company
Chicago, IL, United States
680 35V 12,5X25Mm 105 8000H Vishay
97C3428
680 35V 12,5X25Mm 105 8000H Vishay 97C3428
680 35V 12,5x25mm 105 8000h

680 35V 12,5x25mm 105 8000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213650681E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213650681E3
Capacitors - Aluminum Electrolytic Capacitors MAL213650681E3
CAP ALUM 680UF 20% 35V RADIAL

CAP ALUM 680UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL213650681E3-ND 97C3428 MAL213650681E3
Product Name Aluminum Electrolytic Capacitors 680 35V 12,5X25Mm 105 8000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminium Capacitors - 1733449 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details