Vishay Precision Group Aluminium Capacitors MAL213650222E3

Description
136 RVI Aluminium Radial Cap,35V,2200uF
Request a Quote Datasheet
Description
136 RVI Aluminium Radial Cap,35V,2200uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2189802 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2189802
Aluminium Capacitors 2189802
136 RVI Aluminium Radial Cap,35V,2200uF

136 RVI Aluminium Radial Cap,35V,2200uF

Supplier's Site
Aluminum Electrolytic Capacitors - MAL213650222E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213650222E3-ND
Aluminum Electrolytic Capacitors MAL213650222E3-ND
2200µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

2200µF 35V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Electrolytic Capacitor, 136 Series, 2200 F, 20%, 35 V, 16 Mm, Radial Leaded Rohs Compliant Vishay - 55Y9978 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, 136 Series, 2200 F, 20%, 35 V, 16 Mm, Radial Leaded Rohs Compliant Vishay
55Y9978
Electrolytic Capacitor, 136 Series, 2200 F, 20%, 35 V, 16 Mm, Radial Leaded Rohs Compliant Vishay 55Y9978
Electrolytic Capacitor, 136 Series, 2200 F, 20%, 35 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Electrolytic Capacitor, 136 Series, 2200 F, 20%, 35 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213650222E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213650222E3
Capacitors - Aluminum Electrolytic Capacitors MAL213650222E3
CAP ALUM 2200UF 20% 35V RADIAL

CAP ALUM 2200UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2189802 MAL213650222E3-ND 55Y9978 MAL213650222E3
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Electrolytic Capacitor, 136 Series, 2200 F, 20%, 35 V, 16 Mm, Radial Leaded Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Applications General Purpose General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U016BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details