Vishay Precision Group 1000uF 35V 1.7A Capacitor MAL213650102E3

Description
1000uF 35V 20% Aluminum Electrolytic Capacitor Radial 1.7A Product overview: MAL213650102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 35V, 1.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 35V, 1.7A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213650102E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1000uF 35V 20% Aluminum Electrolytic Capacitor Radial 1.7A Product overview: MAL213650102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 35V, 1.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 35V, 1.7A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213650102E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000uF 35V 1.7A Capacitor
58-MAL213650102E3
1000uF 35V 1.7A Capacitor 58-MAL213650102E3
1000uF 35V 20% Aluminum Electrolytic Capacitor Radial 1.7A Product overview: MAL213650102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 35V, 1.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 35V, 1.7A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213650102E3 can be used for catalog matching and distributor lookup.

1000uF 35V 20% Aluminum Electrolytic Capacitor Radial 1.7A Product overview: MAL213650102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 35V, 1.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 35V, 1.7A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213650102E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 56-MAL213650102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL213650102E3-ND
Aluminum Electrolytic Capacitors 56-MAL213650102E3-ND
1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Tolerance: ±20% Voltage - Rated: 1.3VDC Operating Temperature: -40°C ~ 85°C Ripple Current @ Low Frequency: 45 mA @ 120 Hz Lead Spacing: 0.886" (22.50mm) Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Operating Temperature: -40°C ~ 85°C
Ripple Current @ Low Frequency: 45 mA @ 120 Hz
Lead Spacing: 0.886" (22.50mm)
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Package / Case: 8-SMD, No Lead

Buy Now Datasheet
Aluminium Capacitors - 2189795 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2189795
Aluminium Capacitors 2189795
136 RVI Aluminium Radial Cap,35V,1000uF

136 RVI Aluminium Radial Cap,35V,1000uF

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213650102E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213650102E3
Capacitors - Aluminum Electrolytic Capacitors MAL213650102E3
CAP ALUM 1000UF 20% 35V RADIAL

CAP ALUM 1000UF 20% 35V RADIAL

Supplier's Site
Electrolytic Capacitor, 136 Series, 1000 F, 20%, 35 V, 16 Mm, Radial Leaded Rohs Compliant Vishay - 55Y9976 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, 136 Series, 1000 F, 20%, 35 V, 16 Mm, Radial Leaded Rohs Compliant Vishay
55Y9976
Electrolytic Capacitor, 136 Series, 1000 F, 20%, 35 V, 16 Mm, Radial Leaded Rohs Compliant Vishay 55Y9976
Electrolytic Capacitor, 136 Series, 1000 F, 20%, 35 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Electrolytic Capacitor, 136 Series, 1000 F, 20%, 35 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL213650102E3 56-MAL213650102E3-ND 2189795 MAL213650102E3 55Y9976
Product Name 1000uF 35V 1.7A Capacitor Aluminum Electrolytic Capacitors Connectors,Interconnects Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, 136 Series, 1000 F, 20%, 35 V, 16 Mm, Radial Leaded Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C373U040AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525001P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers