Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213638221E3

Description
220µF 63V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 63V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL213638221E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL213638221E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL213638221E3CT-ND
220µF 63V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

220µF 63V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL213638221E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL213638221E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL213638221E3TB-ND
220µF 63V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

220µF 63V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 2803458 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803458
Aluminium Capacitors 2803458
Vishay MAL213638221E3 Capacitor

Vishay MAL213638221E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2803459 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803459
Aluminium Capacitors 2803459
Aluminium Capacitor Radial 63V 220uF 20%

Aluminium Capacitor Radial 63V 220uF 20%

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213638221E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213638221E3
Capacitors - Aluminum Electrolytic Capacitors MAL213638221E3
CAP ALUM 220UF 20% 63V RADIAL

CAP ALUM 220UF 20% 63V RADIAL

Supplier's Site
Cap, 220Μf, 63V, 20% Rohs Compliant Vishay - 57AC2444 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 63V, 20% Rohs Compliant Vishay
57AC2444
Cap, 220Μf, 63V, 20% Rohs Compliant Vishay 57AC2444
CAP, 220µF, 63V, 20% ROHS COMPLIANT: YES

CAP, 220µF, 63V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL213638221E3CT-ND 2803458 2803459 MAL213638221E3 57AC2444
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 220Μf, 63V, 20% Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminium Capacitors - 1713220 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic Capacitor - 101C114U063DF1DS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 110000 microF
View Details
4 suppliers