Vishay Intertechnology, Inc. Aluminium Capacitors MAL213631101E3

Description
Aluminium Capacitor Radial 50V 100uF 20%
Request a Quote Datasheet
Description
Aluminium Capacitor Radial 50V 100uF 20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2803452 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803452
Aluminium Capacitors 2803452
Aluminium Capacitor Radial 50V 100uF 20%

Aluminium Capacitor Radial 50V 100uF 20%

Supplier's Site
Aluminium Capacitors - 2803451 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803451
Aluminium Capacitors 2803451
Vishay MAL213631101E3 Capacitor

Vishay MAL213631101E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL213631101E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL213631101E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL213631101E3CT-ND
100µF 50V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

100µF 50V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL213631101E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL213631101E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL213631101E3TB-ND
100µF 50V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

100µF 50V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213631101E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213631101E3
Capacitors - Aluminum Electrolytic Capacitors MAL213631101E3
CAP ALUM 100UF 20% 50V RADIAL

CAP ALUM 100UF 20% 50V RADIAL

Supplier's Site
Cap, 100Μf, 50V, 20%; Capacitance Vishay - 14AC4374 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 50V, 20%; Capacitance Vishay
14AC4374
Cap, 100Μf, 50V, 20%; Capacitance Vishay 14AC4374
CAP, 100µF, 50V, 20%; Capacitance:100µF; Voltage Rating:50V; Product Range:136 RVI Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:12mm; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 100µF, 50V, 20%; Capacitance:100µF; Voltage Rating:50V; Product Range:136 RVI Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:12mm; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2803452 2803451 56-MAL213631101E3CT-ND MAL213631101E3 14AC4374
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 100Μf, 50V, 20%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C122T250AJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers