Vishay MAL213630221E3 Capacitor
Aluminium Capacitor Radial 220uF 35V 20%
220µF 35V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
220µF 35V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Cap Aluminum Lytic 220uF 35V 20% (10 X 16mm) Radial 5mm 830mA 6000h 105°C Automotive Ammo Product overview: MAL213630221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uF, 35V, 830mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 220uF, 35V, 830mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213630221E3 can be used for catalog matching and distributor lookup.
CAP ALUM 220UF 20% 35V RADIAL
Electrolytic Capacitor, 136 Series, 220 F, 20%, 35 V, 10 mm, Radial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2803449 | 2803450 | BC5159TB-ND | 58-MAL213630221E3 | MAL213630221E3 | 55Y9975 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Automotive 220uF 35V 830mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Electrolytic Capacitor, 136 Series, 220 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Vishay |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 2.20E8 microF | 220 microF |