Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213630151E3

Description
150µF 35V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Request a Quote Datasheet
Description
150µF 35V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213630151E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213630151E3-ND
Aluminum Electrolytic Capacitors MAL213630151E3-ND
150µF 35V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

150µF 35V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213630151E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213630151E3
Capacitors - Aluminum Electrolytic Capacitors MAL213630151E3
CAP ALUM 150UF 20% 35V RADIAL

CAP ALUM 150UF 20% 35V RADIAL

Supplier's Site
150 35V 10X12Mm 105 4000H Vishay - 97C3341 - Newark, An Avnet Company
Chicago, IL, United States
150 35V 10X12Mm 105 4000H Vishay
97C3341
150 35V 10X12Mm 105 4000H Vishay 97C3341
150 35V 10x12mm 105 4000h

150 35V 10x12mm 105 4000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL213630151E3-ND MAL213630151E3 97C3341
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 150 35V 10X12Mm 105 4000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Ceramic Capacitors - 0603J0100220FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101152T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details