Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213450109E3

Description
10µF 35V Aluminum Electrolytic Capacitors Radial, Can 1500 Hrs @ 85°C
Request a Quote Datasheet
Description
10µF 35V Aluminum Electrolytic Capacitors Radial, Can 1500 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213450109E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213450109E3-ND
Aluminum Electrolytic Capacitors MAL213450109E3-ND
10µF 35V Aluminum Electrolytic Capacitors Radial, Can 1500 Hrs @ 85°C

10µF 35V Aluminum Electrolytic Capacitors Radial, Can 1500 Hrs @ 85°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, 134 Rlp 5 Series, 10 F, 20%, 35 V, 5 Mm, Radial Leaded Rohs Compliant Vishay - 98K6832 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 134 Rlp 5 Series, 10 F, 20%, 35 V, 5 Mm, Radial Leaded Rohs Compliant Vishay
98K6832
Aluminium Electrolytic Capacitor, 134 Rlp 5 Series, 10 F, 20%, 35 V, 5 Mm, Radial Leaded Rohs Compliant Vishay 98K6832
Aluminium Electrolytic Capacitor, 134 RLP 5 Series, 10 - F, - 20%, 35 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 134 RLP 5 Series, 10 - F, - 20%, 35 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213450109E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213450109E3
Capacitors - Aluminum Electrolytic Capacitors MAL213450109E3
CAP ALUM 10UF 20% 35V RADIAL

CAP ALUM 10UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL213450109E3-ND 98K6832 MAL213450109E3
Product Name Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, 134 Rlp 5 Series, 10 F, 20%, 35 V, 5 Mm, Radial Leaded Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details