Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213290514E3

Description
68µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.6Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
68µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.6Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213290514E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213290514E3-ND
Aluminum Electrolytic Capacitors MAL213290514E3-ND
68µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.6Ohm @ 100Hz 15000 Hrs @ 85°C

68µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.6Ohm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
68 63V 10X25Mm 85 15000H Vishay - 22M6561 - Newark, An Avnet Company
Chicago, IL, United States
68 63V 10X25Mm 85 15000H Vishay
22M6561
68 63V 10X25Mm 85 15000H Vishay 22M6561
68 63V 10x25mm 85 15000h

68 63V 10x25mm 85 15000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213290514E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213290514E3
Capacitors - Aluminum Electrolytic Capacitors MAL213290514E3
CAP ALUM 68UF 63V AXIAL

CAP ALUM 68UF 63V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL213290514E3-ND 22M6561 MAL213290514E3
Product Name Aluminum Electrolytic Capacitors 68 63V 10X25Mm 85 15000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101563U016BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details