Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213290508E3

Description
330µF 16V Aluminum Electrolytic Capacitors Axial, Can 670mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
330µF 16V Aluminum Electrolytic Capacitors Axial, Can 670mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213290508E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213290508E3-ND
Aluminum Electrolytic Capacitors MAL213290508E3-ND
330µF 16V Aluminum Electrolytic Capacitors Axial, Can 670mOhm @ 100Hz 15000 Hrs @ 85°C

330µF 16V Aluminum Electrolytic Capacitors Axial, Can 670mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213290508E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213290508E3
Capacitors - Aluminum Electrolytic Capacitors MAL213290508E3
CAP ALUM 330UF 16V AXIAL

CAP ALUM 330UF 16V AXIAL

Supplier's Site
330 16V 10X25Mm 85 15000H Vishay - 97C3099 - Newark, An Avnet Company
Chicago, IL, United States
330 16V 10X25Mm 85 15000H Vishay
97C3099
330 16V 10X25Mm 85 15000H Vishay 97C3099
330 16V 10x25mm 85 15000h

330 16V 10x25mm 85 15000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL213290508E3-ND MAL213290508E3 97C3099
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 330 16V 10X25Mm 85 15000H Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Aluminium Capacitors - 1701274 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C704U7R5DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details