Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213290503E3

Description
220µF 25V Aluminum Electrolytic Capacitors Axial, Can 800mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
220µF 25V Aluminum Electrolytic Capacitors Axial, Can 800mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213290503E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213290503E3-ND
Aluminum Electrolytic Capacitors MAL213290503E3-ND
220µF 25V Aluminum Electrolytic Capacitors Axial, Can 800mOhm @ 100Hz 15000 Hrs @ 85°C

220µF 25V Aluminum Electrolytic Capacitors Axial, Can 800mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
220 25V 10X25Mm 85 15000H Vishay - 97C3094 - Newark, An Avnet Company
Chicago, IL, United States
220 25V 10X25Mm 85 15000H Vishay
97C3094
220 25V 10X25Mm 85 15000H Vishay 97C3094
220 25V 10x25mm 85 15000h

220 25V 10x25mm 85 15000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213290503E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213290503E3
Capacitors - Aluminum Electrolytic Capacitors MAL213290503E3
CAP ALUM 220UF 25V AXIAL

CAP ALUM 220UF 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL213290503E3-ND 97C3094 MAL213290503E3
Product Name Aluminum Electrolytic Capacitors 220 25V 10X25Mm 85 15000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminium Capacitors - 1713205 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details