Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213249151E3

Description
150µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 640mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
150µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 640mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213249151E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213249151E3-ND
Aluminum Electrolytic Capacitors MAL213249151E3-ND
150µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 640mOhm @ 100Hz 15000 Hrs @ 85°C

150µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 640mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
150 100V 18X30Mm 85 15000H Vishay - 97C3089 - Newark, An Avnet Company
Chicago, IL, United States
150 100V 18X30Mm 85 15000H Vishay
97C3089
150 100V 18X30Mm 85 15000H Vishay 97C3089
150 100V 18x30mm 85 15000h

150 100V 18x30mm 85 15000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL213249151E3-ND 97C3089
Product Name Aluminum Electrolytic Capacitors 150 100V 18X30Mm 85 15000H Vishay
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0103P30DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 338-101243U040BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details