Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213249101E3

Description
100µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 950mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
100µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 950mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213249101E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213249101E3-ND
Aluminum Electrolytic Capacitors MAL213249101E3-ND
100µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 950mOhm @ 100Hz 15000 Hrs @ 85°C

100µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 950mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213249101E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213249101E3
Capacitors - Aluminum Electrolytic Capacitors MAL213249101E3
CAP ALUM 100UF 100V SNAP

CAP ALUM 100UF 100V SNAP

Supplier's Site
100 100V 15X30Mm 85 15000H Vishay - 97C3088 - Newark, An Avnet Company
Chicago, IL, United States
100 100V 15X30Mm 85 15000H Vishay
97C3088
100 100V 15X30Mm 85 15000H Vishay 97C3088
100 100V 15x30mm 85 15000h

100 100V 15x30mm 85 15000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL213249101E3-ND MAL213249101E3 97C3088
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 100 100V 15X30Mm 85 15000H Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U016AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100151JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details