Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213244222E3

Description
2200µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 160mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
2200µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 160mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213244222E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213244222E3-ND
Aluminum Electrolytic Capacitors MAL213244222E3-ND
2200µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 160mOhm @ 100Hz 15000 Hrs @ 85°C

2200µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 160mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
2200 10V 18X30Mm 85 15000H Vishay - 97C3063 - Newark, An Avnet Company
Chicago, IL, United States
2200 10V 18X30Mm 85 15000H Vishay
97C3063
2200 10V 18X30Mm 85 15000H Vishay 97C3063
2200 10V 18x30mm 85 15000h

2200 10V 18x30mm 85 15000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213244222E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213244222E3
Capacitors - Aluminum Electrolytic Capacitors MAL213244222E3
CAP ALUM 2200UF 10V SNAP

CAP ALUM 2200UF 10V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL213244222E3-ND 97C3063 MAL213244222E3
Product Name Aluminum Electrolytic Capacitors 2200 10V 18X30Mm 85 15000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C222T250AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000100GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details