Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213239108E3

Description
1µF 100V Aluminum Electrolytic Capacitors Axial, Can 95Ohm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
1µF 100V Aluminum Electrolytic Capacitors Axial, Can 95Ohm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213239108E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213239108E3-ND
Aluminum Electrolytic Capacitors MAL213239108E3-ND
1µF 100V Aluminum Electrolytic Capacitors Axial, Can 95Ohm @ 100Hz 10000 Hrs @ 85°C

1µF 100V Aluminum Electrolytic Capacitors Axial, Can 95Ohm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213239108E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213239108E3
Capacitors - Aluminum Electrolytic Capacitors MAL213239108E3
CAP ALUM 1UF 100V AXIAL

CAP ALUM 1UF 100V AXIAL

Supplier's Site
1 100V 6,5X18Mm 85 10000H Vishay - 97C3056 - Newark, An Avnet Company
Chicago, IL, United States
1 100V 6,5X18Mm 85 10000H Vishay
97C3056
1 100V 6,5X18Mm 85 10000H Vishay 97C3056
1 100V 6,5x18mm 85 10000h

1 100V 6,5x18mm 85 10000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL213239108E3-ND MAL213239108E3 97C3056
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 1 100V 6,5X18Mm 85 10000H Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C164U010AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details