Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213236229E3

Description
22µF 25V Aluminum Electrolytic Capacitors Axial, Can 8Ohm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
22µF 25V Aluminum Electrolytic Capacitors Axial, Can 8Ohm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213236229E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213236229E3-ND
Aluminum Electrolytic Capacitors MAL213236229E3-ND
22µF 25V Aluminum Electrolytic Capacitors Axial, Can 8Ohm @ 100Hz 10000 Hrs @ 85°C

22µF 25V Aluminum Electrolytic Capacitors Axial, Can 8Ohm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
22 25V 6,5X18Mm 85 10000H Vishay - 97C3049 - Newark, An Avnet Company
Chicago, IL, United States
22 25V 6,5X18Mm 85 10000H Vishay
97C3049
22 25V 6,5X18Mm 85 10000H Vishay 97C3049
22 25V 6,5x18mm 85 10000h

22 25V 6,5x18mm 85 10000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213236229E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213236229E3
Capacitors - Aluminum Electrolytic Capacitors MAL213236229E3
CAP ALUM 22UF 25V AXIAL

CAP ALUM 22UF 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL213236229E3-ND 97C3049 MAL213236229E3
Product Name Aluminum Electrolytic Capacitors 22 25V 6,5X18Mm 85 10000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminium Capacitors - 1730274 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C294U025DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details