Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213228221E3

Description
220µF 63V Aluminum Electrolytic Capacitors Axial, Can 500mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
220µF 63V Aluminum Electrolytic Capacitors Axial, Can 500mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213228221E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213228221E3-ND
Aluminum Electrolytic Capacitors MAL213228221E3-ND
220µF 63V Aluminum Electrolytic Capacitors Axial, Can 500mOhm @ 100Hz 15000 Hrs @ 85°C

220µF 63V Aluminum Electrolytic Capacitors Axial, Can 500mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
220 63V 15X30Mm 85 15000H Vishay - 97C3033 - Newark, An Avnet Company
Chicago, IL, United States
220 63V 15X30Mm 85 15000H Vishay
97C3033
220 63V 15X30Mm 85 15000H Vishay 97C3033
220 63V 15x30mm 85 15000h

220 63V 15x30mm 85 15000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213228221E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213228221E3
Capacitors - Aluminum Electrolytic Capacitors MAL213228221E3
CAP ALUM 220UF 63V AXIAL

CAP ALUM 220UF 63V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL213228221E3-ND 97C3033 MAL213228221E3
Product Name Aluminum Electrolytic Capacitors 220 63V 15X30Mm 85 15000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - 1763-0504X472J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C543U020BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details