Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213228109E3

Description
10µF 63V Aluminum Electrolytic Capacitors Axial, Can 11Ohm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
10µF 63V Aluminum Electrolytic Capacitors Axial, Can 11Ohm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213228109E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213228109E3-ND
Aluminum Electrolytic Capacitors MAL213228109E3-ND
10µF 63V Aluminum Electrolytic Capacitors Axial, Can 11Ohm @ 100Hz 10000 Hrs @ 85°C

10µF 63V Aluminum Electrolytic Capacitors Axial, Can 11Ohm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213228109E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213228109E3
Capacitors - Aluminum Electrolytic Capacitors MAL213228109E3
CAP ALUM 10UF 63V AXIAL

CAP ALUM 10UF 63V AXIAL

Supplier's Site
10 63V 6,5X18Mm 85 10000H Vishay - 97C3031 - Newark, An Avnet Company
Chicago, IL, United States
10 63V 6,5X18Mm 85 10000H Vishay
97C3031
10 63V 6,5X18Mm 85 10000H Vishay 97C3031
10 63V 6,5x18mm 85 10000h

10 63V 6,5x18mm 85 10000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL213228109E3-ND MAL213228109E3 97C3031
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 10 63V 6,5X18Mm 85 10000H Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701185 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C552T200DF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B104M160PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details