Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213225331E3

Description
330µF 16V Aluminum Electrolytic Capacitors Axial, Can 670mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
330µF 16V Aluminum Electrolytic Capacitors Axial, Can 670mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213225331E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213225331E3-ND
Aluminum Electrolytic Capacitors MAL213225331E3-ND
330µF 16V Aluminum Electrolytic Capacitors Axial, Can 670mOhm @ 100Hz 15000 Hrs @ 85°C

330µF 16V Aluminum Electrolytic Capacitors Axial, Can 670mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
330 16V 12,5X30Mm 85 15000H Vishay - 97C3016 - Newark, An Avnet Company
Chicago, IL, United States
330 16V 12,5X30Mm 85 15000H Vishay
97C3016
330 16V 12,5X30Mm 85 15000H Vishay 97C3016
330 16V 12,5x30mm 85 15000h

330 16V 12,5x30mm 85 15000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213225331E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213225331E3
Capacitors - Aluminum Electrolytic Capacitors MAL213225331E3
CAP ALUM 330UF 16V AXIAL

CAP ALUM 330UF 16V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL213225331E3-ND 97C3016 MAL213225331E3
Product Name Aluminum Electrolytic Capacitors 330 16V 12,5X30Mm 85 15000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0103P90BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701027 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details