Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213219689E3

Description
68µF 100V Aluminum Electrolytic Capacitors Axial, Can 1.4Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
68µF 100V Aluminum Electrolytic Capacitors Axial, Can 1.4Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213219689E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213219689E3-ND
Aluminum Electrolytic Capacitors MAL213219689E3-ND
68µF 100V Aluminum Electrolytic Capacitors Axial, Can 1.4Ohm @ 100Hz 15000 Hrs @ 85°C

68µF 100V Aluminum Electrolytic Capacitors Axial, Can 1.4Ohm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
68 100V 12,5X30Mm 85 15000H Vishay - 97C3008 - Newark, An Avnet Company
Chicago, IL, United States
68 100V 12,5X30Mm 85 15000H Vishay
97C3008
68 100V 12,5X30Mm 85 15000H Vishay 97C3008
68 100V 12,5x30mm 85 15000h

68 100V 12,5x30mm 85 15000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213219689E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213219689E3
Capacitors - Aluminum Electrolytic Capacitors MAL213219689E3
CAP ALUM 68UF 100V AXIAL

CAP ALUM 68UF 100V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL213219689E3-ND 97C3008 MAL213219689E3
Product Name Aluminum Electrolytic Capacitors 68 100V 12,5X30Mm 85 15000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic Capacitors - 338-101742U040AC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers