Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213218151E3

Description
150µF 63V Aluminum Electrolytic Capacitors Axial, Can 740mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
150µF 63V Aluminum Electrolytic Capacitors Axial, Can 740mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213218151E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213218151E3-ND
Aluminum Electrolytic Capacitors MAL213218151E3-ND
150µF 63V Aluminum Electrolytic Capacitors Axial, Can 740mOhm @ 100Hz 15000 Hrs @ 85°C

150µF 63V Aluminum Electrolytic Capacitors Axial, Can 740mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
150 63V 15X30Mm 85 15000H Vishay - 97C2996 - Newark, An Avnet Company
Chicago, IL, United States
150 63V 15X30Mm 85 15000H Vishay
97C2996
150 63V 15X30Mm 85 15000H Vishay 97C2996
150 63V 15x30mm 85 15000h

150 63V 15x30mm 85 15000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213218151E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213218151E3
Capacitors - Aluminum Electrolytic Capacitors MAL213218151E3
CAP ALUM 150UF 63V AXIAL

CAP ALUM 150UF 63V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL213218151E3-ND 97C2996 MAL213218151E3
Product Name Aluminum Electrolytic Capacitors 150 63V 15X30Mm 85 15000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C244U010CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525001P80BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701177 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details