Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213218102E3

Description
1000µF 63V Aluminum Electrolytic Capacitors Axial, Can 110mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
1000µF 63V Aluminum Electrolytic Capacitors Axial, Can 110mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213218102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213218102E3-ND
Aluminum Electrolytic Capacitors MAL213218102E3-ND
1000µF 63V Aluminum Electrolytic Capacitors Axial, Can 110mOhm @ 100Hz 15000 Hrs @ 85°C

1000µF 63V Aluminum Electrolytic Capacitors Axial, Can 110mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213218102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213218102E3
Capacitors - Aluminum Electrolytic Capacitors MAL213218102E3
CAP ALUM 1000UF 63V AXIAL

CAP ALUM 1000UF 63V AXIAL

Supplier's Site
222213218102; 63V ; 1000Uf; Axial; Aa, Bulk Or Paper Strip Vishay - 97C2995 - Newark, An Avnet Company
Chicago, IL, United States
222213218102; 63V ; 1000Uf; Axial; Aa, Bulk Or Paper Strip Vishay
97C2995
222213218102; 63V ; 1000Uf; Axial; Aa, Bulk Or Paper Strip Vishay 97C2995
222213218102; 63V ; 1000UF; AXIAL; AA, BULK OR PAPER STRIP

222213218102; 63V ; 1000UF; AXIAL; AA, BULK OR PAPER STRIP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL213218102E3-ND MAL213218102E3 97C2995
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 222213218102; 63V ; 1000Uf; Axial; Aa, Bulk Or Paper Strip Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-1193-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C293U050AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details