Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213217331E3

Description
330µF 40V Aluminum Electrolytic Capacitors Axial, Can 430mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
330µF 40V Aluminum Electrolytic Capacitors Axial, Can 430mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213217331E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213217331E3-ND
Aluminum Electrolytic Capacitors MAL213217331E3-ND
330µF 40V Aluminum Electrolytic Capacitors Axial, Can 430mOhm @ 100Hz 15000 Hrs @ 85°C

330µF 40V Aluminum Electrolytic Capacitors Axial, Can 430mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
222213217331; 40V ; 330Uf; Axial; Aa, Bulk Or Paper Strip Vishay - 97C2991 - Newark, An Avnet Company
Chicago, IL, United States
222213217331; 40V ; 330Uf; Axial; Aa, Bulk Or Paper Strip Vishay
97C2991
222213217331; 40V ; 330Uf; Axial; Aa, Bulk Or Paper Strip Vishay 97C2991
222213217331; 40V ; 330UF; AXIAL; AA, BULK OR PAPER STRIP

222213217331; 40V ; 330UF; AXIAL; AA, BULK OR PAPER STRIP

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213217331E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213217331E3
Capacitors - Aluminum Electrolytic Capacitors MAL213217331E3
CAP ALUM 330UF 40V AXIAL

CAP ALUM 330UF 40V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL213217331E3-ND 97C2991 MAL213217331E3
Product Name Aluminum Electrolytic Capacitors 222213217331; 40V ; 330Uf; Axial; Aa, Bulk Or Paper Strip Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 1608-040220500102KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details