Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213216681E3

Description
680µF 25V Aluminum Electrolytic Capacitors Axial, Can 260mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
680µF 25V Aluminum Electrolytic Capacitors Axial, Can 260mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213216681E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213216681E3-ND
Aluminum Electrolytic Capacitors MAL213216681E3-ND
680µF 25V Aluminum Electrolytic Capacitors Axial, Can 260mOhm @ 100Hz 15000 Hrs @ 85°C

680µF 25V Aluminum Electrolytic Capacitors Axial, Can 260mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213216681E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213216681E3
Capacitors - Aluminum Electrolytic Capacitors MAL213216681E3
CAP ALUM 680UF 25V AXIAL

CAP ALUM 680UF 25V AXIAL

Supplier's Site
222213216681; 25V ; 680Uf; Axial; Aa, Bulk Or Paper Strip Vishay - 97C2985 - Newark, An Avnet Company
Chicago, IL, United States
222213216681; 25V ; 680Uf; Axial; Aa, Bulk Or Paper Strip Vishay
97C2985
222213216681; 25V ; 680Uf; Axial; Aa, Bulk Or Paper Strip Vishay 97C2985
222213216681; 25V ; 680UF; AXIAL; AA, BULK OR PAPER STRIP

222213216681; 25V ; 680UF; AXIAL; AA, BULK OR PAPER STRIP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL213216681E3-ND MAL213216681E3 97C2985
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 222213216681; 25V ; 680Uf; Axial; Aa, Bulk Or Paper Strip Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic Capacitor - 101C103U075AC2B - Richardson RFPD
Specs
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers